Win Source Part Number: 1357466-TSX3702IDT
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TSX3702
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull
Current - Quiescent (Max): 8µA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 10pA
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 85dB CMRR, 89dB PSRR
Dual CMOS Comparator, 16V, 2.7us, 89dB PSRR/CMRR, SOIC Product overview: TSX3702IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX3702IDT can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull 8-SOIC
Analogue Comparator, Dual, Micropower, 2, 2.7 s, 2.7V to 16V, SOIC, 8 RoHS Compliant: Yes
IC OP AMP COMP DUAL 16V 8SOIC
Analog Comparators Micropower (5uA) 16V dual CMOS comparator, push pull output
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1357466-TSX3702IDT | 692-TSX3702IDT | TSX3702IDT | 46Y8560 | TSX3702IDT | TSX3702IDT |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Dual 16V SOIC Linear Comparator IC | Comparators | Analogue Comparator, Dual, Micropower, 2, 2.7 S, 2.7V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics | Linear - Comparators | Analog Comparators |
| Features | Single-Supply | |||||
| VOS | 5 millivolts | 5 millivolts | ||||
| CMRR | 85 dB | 85 dB | 85 dB | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |