STMicroelectronics, Inc. 16V 900kHz SOT-23 Operational Amplifier IC TSX561AILT

Description
16V CMOS Op-Amp, 900kHz GBP, 1pA Ib, SOT-23, 1ch Product overview: TSX561AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 900kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX561AILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V CMOS Op-Amp, 900kHz GBP, 1pA Ib, SOT-23, 1ch Product overview: TSX561AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 900kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX561AILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 900kHz SOT-23 Operational Amplifier IC
687-TSX561AILT
16V 900kHz SOT-23 Operational Amplifier IC 687-TSX561AILT
16V CMOS Op-Amp, 900kHz GBP, 1pA Ib, SOT-23, 1ch Product overview: TSX561AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 900kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX561AILT can be used for catalog matching and distributor lookup.

16V CMOS Op-Amp, 900kHz GBP, 1pA Ib, SOT-23, 1ch Product overview: TSX561AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 900kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX561AILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561AILT - 104894-TSX561AILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561AILT
104894-TSX561AILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561AILT 104894-TSX561AILT
Manufacturer: STMicroelectronics Win Source Part Number: 104894-TSX561AILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 16 V Operating Supply Current: 250μA Channel Output Current: 92mA Gain Bandwidth Product (GBP): 900kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 104894-TSX561AILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 250μA
Channel Output Current: 92mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13185-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13185-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13185-2-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13185-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13185-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13185-6-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13185-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13185-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13185-1-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSX561AILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSX561AILT
Integrated Circuits (ICs) - Linear - Amplifiers TSX561AILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSX561AILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSX561AILT
Instrumentation, OP Amps, Buffer Amps TSX561AILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX561AILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSX561AILT
Instrumentation, OP Amps, Buffer Amps TSX561AILT
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSX561AILT
Operational Amplifiers - Op Amps TSX561AILT
Operational Amplifiers - Op Amps 900 kHz 16V CMOS 235uA 5V 3 to 16V

Operational Amplifiers - Op Amps 900 kHz 16V CMOS 235uA 5V 3 to 16V

Buy Now Datasheet
Operational Amplifier, Single, 850 Khz, 1, 1.1 V/ S, 3V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics - 46W5584 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 850 Khz, 1, 1.1 V/ S, 3V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics
46W5584
Operational Amplifier, Single, 850 Khz, 1, 1.1 V/ S, 3V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics 46W5584
Operational Amplifier, Single, 850 kHz, 1, 1.1 V/ s, 3V to 16V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 850 kHz, 1, 1.1 V/ s, 3V to 16V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561AILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSX561AILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX561AILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSX561AILT 104894-TSX561AILT 497-13185-2-ND TSX561AILT TSX561AILT TSX561AILT TSX561AILT 46W5584 TSX561AILT
Product Name 16V 900kHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561AILT Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifier, Single, 850 Khz, 1, 1.1 V/ S, 3V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 volts 3 volts
Slew Rate 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.10E-6 V/µs 1.1 V/µs 1.1 V/µs
Bandwidth 0.9000 MHz 0.9000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD5750-1ACPZ - Lingto Electronic Limited
Specs
Source Current (IS) 5.2 milliamps
View Details
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 8287630 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Operating Range Speaker
View Details