STMicroelectronics, Inc. Quad 200kHz 16V 45uA Operational Amplifier IC TSX634IPT

Description
Quad Op Amp, 200kHz GBP, 16V, CMOS, Rail-to-Rail, 45uA Product overview: TSX634IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 16V, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 16V, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX634IPT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op Amp, 200kHz GBP, 16V, CMOS, Rail-to-Rail, 45uA Product overview: TSX634IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 16V, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 16V, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX634IPT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSX634 is a quad operational amplifier designed for low voltage operation with a supply range of 3.3 V to 16 V. It features a gain bandwidth product of 200 kHz and a low power consumption of 60 µA maximum at 16 V. The device supports rail-to-rail input and output, making it suitable for interfacing with high impedance sensors. It has a low offset voltage of 500 µV maximum for the "A" version and 1 mV maximum for the standard version, along with a low input bias current of 1 pA typical. The TSX634 is automotive qualified, which enhances its reliability in demanding applications such as industrial signal conditioning, active filtering, and medical instrumentation. The product is housed in a TSSOP-14 package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TSX634 is a quad operational amplifier designed for low voltage operation with a supply range of 3.3 V to 16 V. It features a gain bandwidth product of 200 kHz and a low power consumption of 60 µA maximum at 16 V. The device supports rail-to-rail input and output, making it suitable for interfacing with high impedance sensors. It has a low offset voltage of 500 µV maximum for the "A" version and 1 mV maximum for the standard version, along with a low input bias current of 1 pA typical. The TSX634 is automotive qualified, which enhances its reliability in demanding applications such as industrial signal conditioning, active filtering, and medical instrumentation. The product is housed in a TSSOP-14 package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 200kHz 16V 45uA Operational Amplifier IC
687-TSX634IPT
Quad 200kHz 16V 45uA Operational Amplifier IC 687-TSX634IPT
Quad Op Amp, 200kHz GBP, 16V, CMOS, Rail-to-Rail, 45uA Product overview: TSX634IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 16V, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 16V, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX634IPT can be used for catalog matching and distributor lookup.

Quad Op Amp, 200kHz GBP, 16V, CMOS, Rail-to-Rail, 45uA Product overview: TSX634IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 16V, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 16V, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX634IPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14068-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14068-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14068-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14068-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14068-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14068-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14068-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14068-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14068-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX634IPT - 123487-TSX634IPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX634IPT
123487-TSX634IPT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX634IPT 123487-TSX634IPT
Manufacturer: STMicroelectronics Win Source Part Number: 123487-TSX634IPT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3.3 V to 16 V Operating Supply Current: 45μA Channel Output Current: 92mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123487-TSX634IPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3.3 V to 16 V
Operating Supply Current: 45μA
Channel Output Current: 92mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSX634IPT
Operational Amplifiers - Op Amps TSX634IPT
Operational Amplifiers - Op Amps Micropower RR 16V 3.3V to 16V 200kHz

Operational Amplifiers - Op Amps Micropower RR 16V 3.3V to 16V 200kHz

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX634IPT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSX634IPT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX634IPT
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX634IPT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSX634IPT
Instrumentation, OP Amps, Buffer Amps TSX634IPT
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSX634IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSX634IPT
Integrated Circuits (ICs) - Linear - Amplifiers TSX634IPT
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Operational Amplifier, Quad, 200 Khz, 4, 0.12 V/ S, 3.3V To 16V, Tssop, 14 Rohs Compliant Stmicroelectronics - 41Y2330 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Quad, 200 Khz, 4, 0.12 V/ S, 3.3V To 16V, Tssop, 14 Rohs Compliant Stmicroelectronics
41Y2330
Operational Amplifier, Quad, 200 Khz, 4, 0.12 V/ S, 3.3V To 16V, Tssop, 14 Rohs Compliant Stmicroelectronics 41Y2330
Operational Amplifier, QUAD, 200 kHz, 4, 0.12 V/ s, 3.3V to 16V, TSSOP, 14 RoHS Compliant: Yes

Operational Amplifier, QUAD, 200 kHz, 4, 0.12 V/ s, 3.3V to 16V, TSSOP, 14 RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX634IPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSX634IPT
Instrumentation, OP Amps, Buffer Amps TSX634IPT
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSX634IPT 497-14068-6-ND 123487-TSX634IPT TSX634IPT TSX634IPT TSX634IPT TSX634IPT 41Y2330 TSX634IPT
Product Name Quad 200kHz 16V 45uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX634IPT Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, Quad, 200 Khz, 4, 0.12 V/ S, 3.3V To 16V, Tssop, 14 Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3.3 to 16 volts 3.3 to 16 volts 3.3 volts 16 volts
Slew Rate 0.1200 V/µs 0.1200 V/µs 0.1200 V/µs 0.1200 V/µs 1.20E-7 V/µs 0.1200 V/µs
Bandwidth 0.2000 MHz 0.2000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9566602QDA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1400 milliamps
View Details
Op Amps - 1223382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details