Micropower (5uA) 16V CMOS quad comparator, open drain output Product overview: TSX339IQ4T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX339IQ4T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1323446-TSX339IQ4T
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: CMOS
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Open Drain
Number of Elements: 4
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 10pA
CMRR, PSRR (Typ): 90dB CMRR, 90dB PSRR
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16530-2,497-1653
Base Product Number: TSX339
RoHS Status: ROHS3 Compliant
Analog Comparators Micropower (5uA) 16V CMOS quad comparator, open drain output
IC COMPARATOR CMOS QUAD 16-QFN
Comparator CMOS Open Drain 16-QFN (3x3)
COMPARATOR, 2.3US, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TSX339IQ4T | 1323446-TSX339IQ4T | TSX339IQ4T | TSX339IQ4T | TSX339IQ4T | 69AH3050 |
| Product Name | Quad 5uA 16V Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Linear - Comparators | Comparators | Comparator, 2.3Us, -40 To 125Deg C Rohs Compliant Stmicroelectronics |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Features | Single-Supply | |||||
| VOS | 5 millivolts | 5 millivolts |