General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Manufacturer: STMicroelectronics
Win Source Part Number: 937819-TSV992IQ2T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-DFN (2x2)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSV992
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-18123-2, 497-18123-1, 497-18123-6
Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, dual Product overview: TSV992IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992IQ2T can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DFN
Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, dual
IC OPAMP GP 2 CIRCUIT 8DFN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
OPAMP, 20MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-18123-2-ND | 937819-TSV992IQ2T | 687-TSV992IQ2T | TSV992IQ2T | TSV992IQ2T | TSV992IQ2T | TSV992IQ2T | 69AH3048 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992IQ2T | Dual 20MHz 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 20Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | |||||
| Slew Rate | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | 8-UFDFN Exposed Pad | 8-DFN (2x2) | Surface Mount | 8-UFDFN Exposed Pad |