Automotive Op Amp, 2800kHz BW, 40uV Offset, 8-Pin S-PDSO-G8 Product overview: TSZ182IYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2800kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 2800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ182IYST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1101562-TSZ182IYST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 4.7V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 1 µV
Current - Supply: 800µA (x2 Channels)
Current - Output / Channel: 29 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-17818-6,497-1781
Base Product Number: TSZ182
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
Operational Amplifiers - Op Amps Very high accuracy (25 uV) zero drift 5V CMOS Op-Amps
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSZ182IYST | 1101562-TSZ182IYST | 497-17818-2-ND | TSZ182IYST | TSZ182IYST | TSZ182IYST | TSZ182IYST |
| Product Name | Automotive 2800kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | |||
| VOS | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | |||||
| GBW | 3 MHz | 3 MHz |