10MHz Rail-to-Rail CMOS Op-Amp, 16V, SOT-23-6 Product overview: TSX920ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX920ILT can be used for catalog matching and distributor lookup.
TSX920 - Amplifiers and Comparators-AMPLI
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Manufacturer: STMicroelectronics
Win Source Part Number: 1274923-TSX920ILT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 10pA
Voltage - Input Offset: 4mV
Family Name: TSX920
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.9mA
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 74mA
SR - Slew Rate: 17 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4 V ~ 16 V
Alternative Parts (Cross-Reference): LT6230CS6; LT6230IS6#PBF; LMH6647MF/NOPB;
Introduction Date: February 21, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps 10MHz RR 16V CMOS 4V - 16V 2.8mA
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSX920ILT | TSX920ILT | 497-TSX920ILTCT-ND | 1274923-TSX920ILT | TSX920ILT | TSX920ILT | TSX920ILT | TSX920ILT |
| Product Name | 10MHz 16V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX920ILT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 16 volts | 4 volts | ||||||
| Slew Rate | 17 V/µs | 17 V/µs | 17 V/µs | 1.70E-5 V/µs | 17 V/µs | |||
| Bandwidth | 10 MHz | 10 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |