Manufacturer: STMicroelectronics
Win Source Part Number: 802017-TSZ121ILT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.19V/μs
Gain Bandwidth Product: 400kHz
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Current - Supply: 29μA
Current - Output / Channel: 18mA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TSZ121
1uV Vos, 400kHz GBW, 5V CMOS Op-Amp, SOT-23-5 Product overview: TSZ121ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400kHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ121ILT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
400kHz 1uV 70pA Single SOT-23-5 Precision OpAmps ROHS
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Amplifiers 20uV 5V Micro Op Amp 1.8 to 5.5V 400kHz
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
OP-AMP, 400KHZ, 0.19V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:400kHz; Slew Rate:0.19V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 802017-TSZ121ILT | 687-TSZ121ILT | 497-13510-1-ND | 1962121 | 1962121P | TSZ121ILT | TSZ121ILT | TSZ121ILT | TSZ121ILT | TSZ121ILT | TSZ121ILT | 45AC7872 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ121ILT | 400kHz 5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 400Khz, 0.19V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics |
| Features | Single-Supply | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | ||||||||
| VOS | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||||
| IBIAS | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA | ||||||||
| GBW | 0.4000 MHz | 0.4000 MHz | 0.4000 MHz | 0.4000 MHz |