Manufacturer: STMicroelectronics
Win Source Part Number: 111613-TSX632IYST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 3.3 V to 16 V
Operating Supply Current: 60μA
Channel Output Current: 92mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Dual 16V CMOS Op-Amp, 200kHz GBP, 60uA, Rail-to-Rail, MSOP Product overview: TSX632IYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 200kHz, 60uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 200kHz, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX632IYST can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Operational Amplifiers - Op Amps Micropwr R to R 16V CMOS op-amps
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
IC OPAMP R-R 16V CMOS 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 111613-TSX632IYST | 687-TSX632IYST | 497-14405-6-ND | TSX632IYST | TSX632IYST | TSX632IYST | TSX632IYST | 761-TSX632IYST | TSX632IYST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX632IYST | Dual 16V 200kHz 60uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP R-R 16V CMOS 8MSOP | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3.3 to 16 volts | 16 volts | 3.3 volts | 3.3 volts | |||||
| Source Current (IS) | 0.0600 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | |||||
| VOS | 1.6 millivolts | 1.6 millivolts | 1.6 millivolts | ||||||
| IBIAS | 1.00E-4 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz |