STMicroelectronics, Inc. Op Amps TSX921ILT

Description
STMicroelectronics TSX921ILT
Request a Quote Datasheet
Description
STMicroelectronics TSX921ILT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 8291636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8291636P
Op Amps 8291636P
STMicroelectronics TSX921ILT

STMicroelectronics TSX921ILT

Supplier's Site
Op Amps - 8291636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8291636
Op Amps 8291636
STMicroelectronics TSX921ILT

STMicroelectronics TSX921ILT

Supplier's Site
Op Amps - 1655652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1655652
Op Amps 1655652
STMicroelectronics TSX921ILT

STMicroelectronics TSX921ILT

Supplier's Site
Singapore, Singapore
10MHz 16V SOT-23 Operational Amplifier IC
687-TSX921ILT
10MHz 16V SOT-23 Operational Amplifier IC 687-TSX921ILT
10MHz Rail-to-Rail CMOS Op-Amp, 16V, SOT-23, Single Product overview: TSX921ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX921ILT can be used for catalog matching and distributor lookup.

10MHz Rail-to-Rail CMOS Op-Amp, 16V, SOT-23, Single Product overview: TSX921ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX921ILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX921ILT - 138122-TSX921ILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX921ILT
138122-TSX921ILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX921ILT 138122-TSX921ILT
Manufacturer: STMicroelectronics Win Source Part Number: 138122-TSX921ILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 17 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4 V to 16 V Operating Supply Current: 2.8mA Channel Output Current: 74mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 138122-TSX921ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 17 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 16 V
Operating Supply Current: 2.8mA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13806-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13806-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13806-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13806-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13806-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13806-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13806-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13806-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13806-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX921ILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSX921ILT
Instrumentation, OP Amps, Buffer Amps TSX921ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSX921ILT
Operational Amplifiers - Op Amps TSX921ILT
Operational Amplifiers - Op Amps 10MHz RR 16V CMOS 4V to 16V Op Amp

Operational Amplifiers - Op Amps 10MHz RR 16V CMOS 4V to 16V Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX921ILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSX921ILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX921ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX921ILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSX921ILT
Instrumentation, OP Amps, Buffer Amps TSX921ILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSX921ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSX921ILT
Integrated Circuits (ICs) - Linear - Amplifiers TSX921ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 8291636P 8291636 687-TSX921ILT 138122-TSX921ILT 497-13806-1-ND TSX921ILT TSX921ILT TSX921ILT TSX921ILT TSX921ILT
Product Name Op Amps Op Amps 10MHz 16V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX921ILT Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Package Type SOT; SOT23; SOT-23 SOT; SOT23; Sot-23 Tape and Reel SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Surface Mount SOT; SC-74A, SOT-753 SC-74A, SOT-753
Number of Pins 5 5
Supply Voltage (VS) 4 to 16 volts 4 to 16 volts 4 volts 16 volts
Slew Rate 17 V/µs 17 V/µs 17 V/µs 17 V/µs 17 V/µs 1.70E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD548JR-REEL7 - Lingto Electronic Limited
Specs
Source Current (IS) 0.1700 milliamps
View Details
Audio Amplifier ICs - 2412904 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Operating Range Audio Equipment
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers