Manufacturer: STMicroelectronics
Win Source Part Number: 1323536-TSX3702IQ2T
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 8µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 10pA
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 85dB CMRR, 89dB PSRR
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15081-1,497-1508
Base Product Number: TSX3702
RoHS Status: ROHS3 Compliant
TSX3702 - Amplifiers and Comparators-AMPLI
Micropower (5uA) 16V dual CMOS comparator, push pull output Product overview: TSX3702IQ2T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX3702IQ2T can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull 8-DFN (2x2)
Analog Comparators 2.7 V to 16 V 1 pA Input Bias Current
COMPARATOR, 2.2US, -40 TO 125DEG C ROHS COMPLIANT: YES
IC COMPARATOR 16V DUAL CMOS 8DFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 1323536-TSX3702IQ2T | TSX3702IQ2T | 692-TSX3702IQ2T | TSX3702IQ2T | TSX3702IQ2T | 69AH3051 | TSX3702IQ2T |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Dual 5uA 16V Linear Comparator IC | Comparators | Analog Comparators | Comparator, 2.2Us, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Features | Single-Supply | ||||||
| VOS | 5 millivolts | 5 millivolts | |||||
| CMRR | 85 dB | 85 dB | 85 dB | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |