Win Source Part Number: 1350521-TSZ182IQ2T
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 4.7V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 1 µV
Current - Supply: 700µA (x2 Channels)
Current - Output / Channel: 29 mA
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: TSZ182
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
High Accuracy Zero Drift 5V CMOS Op-Amp Product overview: TSZ182IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ182IQ2T can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
ZERO DRIFT OP AMP, 3MHZ, 4.7V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:4.7V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Operational Amplifiers - Op Amps Very high accuracy (25 uV) zero drift 5V CMOS Op-Amps
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1350521-TSZ182IQ2T | 687-TSZ182IQ2T | 497-17036-6-ND | 13AC9480 | TSZ182IQ2T | TSZ182IQ2T | TSZ182IQ2T | TSZ182IQ2T | TSZ182IQ2T |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Zero Drift Op Amp, 3Mhz, 4.7V/us, Dfn-8; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||||
| VOS | 1.00E-3 millivolts | 1.00E-3 millivolts | 0.0250 millivolts | ||||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | 3.00E-5 µA | ||||||
| GBW | 3 MHz | 3 MHz | 3 MHz | ||||||
| Slew Rate | 4.7 V/µs | 4.7 V/µs | 4.7 V/µs | 4.70E-6 V/µs | 4.7 V/µs | 4.7 V/µs |