Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SO
IC OPAMP ZERO-DRIFT 2 CIRC 8SO
Operational Amplifiers - Op Amps Very high accuracy (25 uV) zero drift 5V CMOS Op-Amps
IC OPAMP ZERO-DRIFT 2 CIRC 8SO
OP-AMP, AEC-Q100, 3MHZ, 4.7V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:4.7V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-17817-2-ND | TSZ182IYDT | TSZ182IYDT | TSZ182IYDT | TSZ182IYDT | 52AC7750 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Aec-Q100, 3Mhz, 4.7V/us, Soic-8; No. Of Amplifiers Stmicroelectronics |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | |||
| Slew Rate | 4.7 V/µs | 4.7 V/µs | 4.70E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |