Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 035424-TSZ122IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.19 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 31μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 400kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Dual Zero-Drift Op Amp, 400kHz GBP, 1uV Vos, 70pA Ib, SOIC Product overview: TSZ122IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ122IDT can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
Precision Amplifiers CONDITIONING & INTERFACES
OPAMP, 400KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.19V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-14849-6-ND | 035424-TSZ122IDT | 687-TSZ122IDT | TSZ122IDT | TSZ122IDT | TSZ122IDT | TSZ122IDT | TSZ122IDT | 46Y8565 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ122IDT | Dual 400kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Opamp, 400Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0310 milliamps | 0.0310 milliamps | 0.0310 milliamps | 0.0310 milliamps | |||||
| Slew Rate | 0.1900 V/µs | 0.1900 V/µs | 0.1900 V/µs | 1.90E-7 V/µs | 0.1900 V/µs | 0.1900 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | Cut Tape | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |