STMicroelectronics, Inc. Op Amps UA741CDT

Description
STMicroelectronics UA741CDT
Request a Quote Datasheet
Description
STMicroelectronics UA741CDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 7147547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147547
Op Amps 7147547
STMicroelectronics UA741CDT

STMicroelectronics UA741CDT

Supplier's Site
Op Amps - 7147547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147547P
Op Amps 7147547P
STMicroelectronics UA741CDT

STMicroelectronics UA741CDT

Supplier's Site
Op Amps - 1785181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1785181
Op Amps 1785181
STMicroelectronics UA741CDT

STMicroelectronics UA741CDT

Supplier's Site
Singapore, Singapore
SMD 1MHz 20V SOIC Operational Amplifier IC
687-UA741CDT
SMD 1MHz 20V SOIC Operational Amplifier IC 687-UA741CDT
Op Amp Single GP 1MHz 20V SOIC Surface Mount Product overview: UA741CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA741CDT can be used for catalog matching and distributor lookup.

Op Amp Single GP 1MHz 20V SOIC Surface Mount Product overview: UA741CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA741CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-3075-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-3075-2-ND
Instrumentation, Op Amps, Buffer Amps 497-3075-2-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-3075-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-3075-1-ND
Instrumentation, Op Amps, Buffer Amps 497-3075-1-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-3075-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-3075-6-ND
Instrumentation, Op Amps, Buffer Amps 497-3075-6-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CDT - 035560-UA741CDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CDT
035560-UA741CDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CDT 035560-UA741CDT
Manufacturer: STMicroelectronics Win Source Part Number: 035560-UA741CDT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V Operating Supply Current: 1.7mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 035560-UA741CDT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 1.7mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
UA741CDT
Operational Amplifiers - Op Amps UA741CDT
Operational Amplifiers - Op Amps Single General Purp

Operational Amplifiers - Op Amps Single General Purp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
UA741CDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps UA741CDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - UA741CDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UA741CDT
Instrumentation, OP Amps, Buffer Amps UA741CDT
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - UA741CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
UA741CDT
Integrated Circuits (ICs) - Linear - Amplifiers UA741CDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Op-Amp, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 84Y6658 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
84Y6658
Op-Amp, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 84Y6658
OP-AMP, 1MHZ, 0.5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:5V to 40V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:5V to 40V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - UA741CDT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
UA741CDT
Operational Amplifier/Comparator >> Operational Amplifier UA741CDT
10nA Single 1MHz SOIC-8 Operational Amplifier ROHS

10nA Single 1MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - UA741CDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
UA741CDT
Instrumentation, OP Amps, Buffer Amps UA741CDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 7147547 7147547P 687-UA741CDT 497-3075-2-ND 035560-UA741CDT UA741CDT UA741CDT UA741CDT UA741CDT 84Y6658 UA741CDT UA741CDT
Product Name Op Amps Op Amps SMD 1MHz 20V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CDT Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Package Type SOIC; Soic SOIC; SOIC Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount SOIC Surface Mount
Number of Pins 8 8
Supply Voltage (VS) 20 volts 10 to 44 volts 10 volts 10 volts
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD822ARM-REEL - 859721-AD822ARM-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; MSOP; 8-MSOP
View Details
Op Amps - 2412939P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details