Texas Instruments UA741 General-Purpose Operational Amplifier UA741CP

Description
General-Purpose Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
General-Purpose Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA741 General-Purpose Operational Amplifier - UA741CP - Texas Instruments
Dallas, TX, United States
UA741 General-Purpose Operational Amplifier
UA741CP
UA741 General-Purpose Operational Amplifier UA741CP
General-Purpose Operational Amplifier 8-PDIP 0 to 70

General-Purpose Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11107-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11107-5-ND
Instrumentation, Op Amps, Buffer Amps 296-11107-5-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHz 18V Operational Amplifier IC
687-UA741CP
1MHz 18V Operational Amplifier IC 687-UA741CP
Op Amp, 1MHz GBW, 18V, 70dB CMRR, Bipolar, 1-Ch, PDIP Product overview: UA741CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA741CP can be used for catalog matching and distributor lookup.

Op Amp, 1MHz GBW, 18V, 70dB CMRR, Bipolar, 1-Ch, PDIP Product overview: UA741CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UA741CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CP - 035562-UA741CP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CP
035562-UA741CP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CP 035562-UA741CP
Manufacturer: Texas Instruments Win Source Part Number: 035562-UA741CP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.7mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 035562-UA741CP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.7mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing, Consumer Electronics, Portable Devices

Buy Now Datasheet
Op Amps - 3711286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3711286
Op Amps 3711286
Texas Instruments UA741CP

Texas Instruments UA741CP

Supplier's Site
Op Amps - 305311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
305311
Op Amps 305311
Texas Instruments UA741CP

Texas Instruments UA741CP

Supplier's Site
Op Amps - 305311P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
305311P
Op Amps 305311P
Single op-amp,UA741CP 1MHz DIP8

Single op-amp,UA741CP 1MHz DIP8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - UA741CP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
UA741CP
Instrumentation, OP Amps, Buffer Amps UA741CP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
UA741CP
Operational Amplifiers - Op Amps UA741CP
Operational Amplifiers - Op Amps GP Op Amp

Operational Amplifiers - Op Amps GP Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - UA741CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UA741CP
Instrumentation, OP Amps, Buffer Amps UA741CP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now
Operational Amplifier/Comparator >> Operational Amplifier - UA741CP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
UA741CP
Operational Amplifier/Comparator >> Operational Amplifier UA741CP
80nA Single 1MHz DIP-8 Operational Amplifier ROHS

80nA Single 1MHz DIP-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
UA741CP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps UA741CP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - UA741CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
UA741CP
Integrated Circuits (ICs) - Linear - Amplifiers UA741CP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Op Amp, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Texas Instruments - 60K7043 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Texas Instruments
60K7043
Op Amp, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Texas Instruments 60K7043
OP AMP, 1MHZ, 0.5V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.5V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Op Amp, Single, 33Ma, 05V/us; No. Of Amplifiers Texas Instruments - 29AH8348 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Single, 33Ma, 05V/us; No. Of Amplifiers Texas Instruments
29AH8348
Ic, Op Amp, Single, 33Ma, 05V/us; No. Of Amplifiers Texas Instruments 29AH8348
IC, OP AMP, SINGLE, 33MA, 05V/US; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 9V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes

IC, OP AMP, SINGLE, 33MA, 05V/US; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 9V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number UA741CP 296-11107-5-ND 687-UA741CP 035562-UA741CP 3711286 305311P UA741CP UA741CP UA741CP UA741CP UA741CP UA741CP 60K7043 29AH8348
Product Name UA741 General-Purpose Operational Amplifier Instrumentation, Op Amps, Buffer Amps 1MHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UA741CP Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Texas Instruments Ic, Op Amp, Single, 33Ma, 05V/us; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts 7 volts 7 volts 7 to 36 volts 9 to 15 volts
VOS 6 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
SOT23 Operational Amplifier IC - 687-HPA00215EA/3K - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0650 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details