Win Source Part Number: 1357471-TSX339IYPT
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: CMOS
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: TSX339
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Drain
Current - Quiescent (Max): 13µA
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 10pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 90dB CMRR, 90dB PSRR
Comparator Quad ±8V/16V Automotive 14-Pin TSSOP T/R Product overview: TSX339IYPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 8V, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Quad, 8V, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX339IYPT can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 6000uV Offset-Max, 2500ns Response Time, CMOS, PDSO14
Comparator CMOS Open Drain 14-TSSOP
AMPLIFIERS AND COMPARATORS
Analog Comparators Micropower (5uA) 16V CMOS quad comparator, open drain output
COMPARATOR, -40 TO 125DEG C, TSSOP-14 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1357471-TSX339IYPT | 692-TSX339IYPT | TSX339IYPT | TSX339IYPT | TSX339IYPT | TSX339IYPT | 03AH3353 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Automotive Quad 8V 16V Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | Comparator, -40 To 125Deg C, Tssop-14 Rohs Compliant Stmicroelectronics | |
| Features | Single-Supply | ||||||
| VOS | 5 millivolts | 5 millivolts | |||||
| CMRR | 90 dB | 90 dB | 90 dB | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | CMOS; Open-Drain |