STMicroelectronics, Inc. Quad 5 V 400kHz Operational Amplifier IC TSZ124IPT

Description
Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz Product overview: TSZ124IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, 400kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5 V, 400kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ124IPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz Product overview: TSZ124IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, 400kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5 V, 400kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ124IPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5 V 400kHz Operational Amplifier IC
687-TSZ124IPT
Quad 5 V 400kHz Operational Amplifier IC 687-TSZ124IPT
Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz Product overview: TSZ124IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, 400kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5 V, 400kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ124IPT can be used for catalog matching and distributor lookup.

Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz Product overview: TSZ124IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, 400kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5 V, 400kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ124IPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14336-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14336-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14336-1-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14336-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14336-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14336-6-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14336-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14336-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14336-2-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Op Amps - 2333103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2333103
Op Amps 2333103
STMicroelectronics TSZ124IPT

STMicroelectronics TSZ124IPT

Supplier's Site
Op Amps - 2333104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2333104P
Op Amps 2333104P
STMicroelectronics TSZ124IPT

STMicroelectronics TSZ124IPT

Supplier's Site
Op Amps - 2333104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2333104
Op Amps 2333104
STMicroelectronics TSZ124IPT

STMicroelectronics TSZ124IPT

Supplier's Site
 - TSZ124IPT - Rochester Electronics
Newburyport, MA, United States
Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz

Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ124IPT - 1114844-TSZ124IPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ124IPT
1114844-TSZ124IPT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ124IPT 1114844-TSZ124IPT
Manufacturer: STMicroelectronics Win Source Part Number: 1114844-TSZ124IPT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.19 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Family Name: TSZ124 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 31μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 400kHz Alternative Parts (Cross-Reference): TSZ124IYPT; MAX4472EUD; MAX4483AUD+; Introduction Date: October 29, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114844-TSZ124IPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.19 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: TSZ124
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 31μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 400kHz
Alternative Parts (Cross-Reference): TSZ124IYPT; MAX4472EUD; MAX4483AUD+;
Introduction Date: October 29, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSZ124IPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSZ124IPT
Instrumentation, OP Amps, Buffer Amps TSZ124IPT
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Op-Amp, 400Khz, 0.19V/us, Tssop-14; No. Of Amplifiers Stmicroelectronics - 18AC7853 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 400Khz, 0.19V/us, Tssop-14; No. Of Amplifiers Stmicroelectronics
18AC7853
Op-Amp, 400Khz, 0.19V/us, Tssop-14; No. Of Amplifiers Stmicroelectronics 18AC7853
OP-AMP, 400KHZ, 0.19V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:400kHz; Slew Rate:0.19V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OP-AMP, 400KHZ, 0.19V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:400kHz; Slew Rate:0.19V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TSZ124IPT
Precision Amplifiers TSZ124IPT
Precision Amplifiers Hi Acc 5uV zero drift microPwr 5V

Precision Amplifiers Hi Acc 5uV zero drift microPwr 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSZ124IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSZ124IPT
Integrated Circuits (ICs) - Linear - Amplifiers TSZ124IPT
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ124IPT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSZ124IPT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSZ124IPT
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSZ124IPT 497-14336-1-ND 2333103 TSZ124IPT 1114844-TSZ124IPT TSZ124IPT 18AC7853 TSZ124IPT TSZ124IPT TSZ124IPT
Product Name Quad 5 V 400kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ124IPT Instrumentation, OP Amps, Buffer Amps Op-Amp, 400Khz, 0.19V/us, Tssop-14; No. Of Amplifiers Stmicroelectronics Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Slew Rate 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 1.90E-7 V/µs
Bandwidth 0.4000 MHz 0.4000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Cut Tape TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; TSSOP SSOP; SOP; TSSOP; TSSOP 14 SSOP; SOP; TSSOP; 14-TSSOP SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1697171 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Qfn
Operating Range Speaker
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD629BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.5000 MHz
View Details
TEXAS INSTRUMENTS CDCVF2310PWRIC, CLOCK BUFFER, 200MHZ, TSSOP-24 - 815-CDCVF2310PWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
Rail-to-Rail FET Input Operational Amplifier - ALD1704ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers