CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 116126-TSX564IQ4T
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 250μA
Channel Output Current: 92mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
16V 900kHz CMOS Op-Amp, Quad, 250uA, QFN Product overview: TSX564IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 900kHz, 250uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16V, 900kHz, 250uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX564IQ4T can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 16QFN
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Operational Amplifier, QUAD, 900 kHz, 4, 1.1 V/ s, 3V to 16V, QFN, 16 RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 16QFN
Operational Amplifiers - Op Amps 16V CMOS Op Amps 235uA 5V 900kHz
IC CMOS 4 CIRCUIT 16QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-13695-6-ND | 116126-TSX564IQ4T | 687-TSX564IQ4T | TSX564IQ4T | TSX564IQ4T | 41Y2319 | TSX564IQ4T | TSX564IQ4T | TSX564IQ4T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX564IQ4T | Quad 16V 900kHz 250uA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 900 Khz, 4, 1.1 V/ S, 3V To 16V, Qfn, 16 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | |||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 16-UFQFN | 16-QFN (3x3) | Tape and Reel | 16-UFQFN | Surface Mount | Surface Mount |