General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 759919-TSV992AIYDT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 820μA
Amplifier Type: General Purpose
Slew Rate: 10V/μs
Gain Bandwidth Product: 20MHz
Current - Input Bias: 1pA
Current - Output / Channel: 35mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: TSV992
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V
Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, small offset, dual Product overview: TSV992AIYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992AIYDT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, small offset, dual
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 20MHZ RRO 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-10741-2-ND | 759919-TSV992AIYDT | 687-TSV992AIYDT | TSV992AIYDT | TSV992AIYDT | TSV992AIYDT | TSV992AIYDT | TSV992AIYDT | 761-TSV992AIYDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Electronic Surplus - TSV992AIYDT | Dual 20MHz 5V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 20MHZ RRO 8SO |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | ||||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Cut Tape | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) |