STMicroelectronics, Inc. Linear - Comparators TSX3704IYPT

Description
CONDITIONING & INTERFACES
Datasheet
Description
CONDITIONING & INTERFACES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Comparators - TSX3704IYPT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSX3704IYPT
Linear - Comparators TSX3704IYPT
CONDITIONING & INTERFACES

CONDITIONING & INTERFACES

Supplier's Site Datasheet
Comparator, 2.4Us, -40 To 125Deg C; Comparator Type Stmicroelectronics - 99AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 2.4Us, -40 To 125Deg C; Comparator Type Stmicroelectronics
99AC0677
Comparator, 2.4Us, -40 To 125Deg C; Comparator Type Stmicroelectronics 99AC0677
COMPARATOR, 2.4US, -40 TO 125DEG C; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:2.4µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

COMPARATOR, 2.4US, -40 TO 125DEG C; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:2.4µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

Supplier's Site
Comparators - TSX3704IYPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSX3704IYPT
Comparators TSX3704IYPT
Comparator CMOS Push-Pull 14-TSSOP

Comparator CMOS Push-Pull 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TSX3704IYPT
Analog Comparators TSX3704IYPT
Analog Comparators CONDITIONING & INTERFACES

Analog Comparators CONDITIONING & INTERFACES

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number TSX3704IYPT 99AC0677 TSX3704IYPT TSX3704IYPT
Product Name Linear - Comparators Comparator, 2.4Us, -40 To 125Deg C; Comparator Type Stmicroelectronics Comparators Analog Comparators
CMRR 90 dB 90 dB
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.35 to 16 volts
Package Type TSSOP SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data