The TSV994AIYPT is a general-purpose operational amplifier designed for rail-to-rail input and output applications. It operates within a supply voltage range of 2.5 V to 5.5 V and features a low input offset voltage of 1.5 mV maximum for the A grade. The amplifier has a gain-bandwidth product of 20 MHz and is stable for gains of 4 or higher, making it suitable for various signal conditioning tasks. This device consumes a typical supply current of 820 µA and can deliver a high output current of 35 mA. It is characterized by a low input bias current of 1 pA, which is advantageous for precision applications. The TSV994AIYPT is also equipped with internal ESD protection rated at 5 kV, enhancing its reliability in various environments. Applications for this amplifier include battery-powered devices, portable electronics, medical instrumentation, and automotive systems. Its compact TSSOP-14 package allows for efficient use of board space, making it a practical choice for engineers looking for a versatile and reliable operational amplifier.
Manufacturer: STMicroelectronics
Win Source Part Number: 937821-TSV994AIYPT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSV994
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-10825-6, 497-10825-1, 497-10825-2, -497-10825-2, -497-10825-1
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Wide bandwidth (20MHz), rail to rail input/output 5V CMOS Op-Amps, small offset, quad Product overview: TSV994AIYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 20MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV994AIYPT can be used for catalog matching and distributor lookup.
TSV994 - Amplifiers and Comparators-AMPLI
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Wide bandwidth (20MHz), rail to rail input/output 5V CMOS Op-Amps, small offset, quad
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 937821-TSV994AIYPT | 1891994P | 1891907 | 497-10825-1-ND | 687-TSV994AIYPT | TSV994AIYPT | TSV994AIYPT | TSV994AIYPT | TSV994AIYPT | TSV994AIYPT | TSV994AIYPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV994AIYPT | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Quad 20MHz 5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; Tssop | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Cut Tape | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | Surface Mount | ||
| Operating Range | Automotive | ||||||||||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Number of Pins | 14 | 14 |