Win Source Part Number: 1101556-TSX3702IPT
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: CMOS
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 8µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 10pA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LM393PT; TLC372CPW; LM393PWR; TS3702IPT; LM293PT; TLC393CPWR;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-15705-2,497-TSX
Base Product Number: TSX3702
Micropower (5uA) 16V dual CMOS comparator, push pull output Product overview: TSX3702IPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX3702IPT can be used for catalog matching and distributor lookup.
IC COMPARATOR 16V DUAL 8TSSOP
COMPARATOR, TSSOP-8, -40 TO 125DEG C ROHS COMPLIANT: YES
Comparator CMOS Push-Pull 8-TSSOP
Analog Comparators Micropower (5uA) 16V dual CMOS comparator, push pull output
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1101556-TSX3702IPT | 692-TSX3702IPT | TSX3702IPT | 47AK7079 | TSX3702IPT | TSX3702IPT |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Dual 5uA 16V Linear Comparator IC | Linear - Comparators | Comparator, Tssop-8, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Comparators | Analog Comparators |
| Features | Single-Supply | |||||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |