10MHz Rail-to-Rail CMOS Op-Amp, Dual, 16V, DFN Product overview: TSX922IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX922IQ2T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 117734-TSX922IQ2T
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 17 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 4mV
Family Name: TSX922
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 4 V to 16 V
Operating Supply Current: 2.8mA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): NJM2746VT; NJM2746ET; NJU77902KW2; NJM2746MZ;
Introduction Date: February 21, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
Operational Amplifiers - Op Amps 10MHz, rail-to-rail 16V CMOS op-amps
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
IC CMOS 2 CIRCUIT 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSX922IQ2T | 117734-TSX922IQ2T | 497-14082-2-ND | TSX922IQ2T | TSX922IQ2T | TSX922IQ2T | TSX922IQ2T | TSX922IQ2T |
| Product Name | Dual 10MHz 16V DFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX922IQ2T | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 16 volts | 4 to 16 volts | 4 volts | 4 volts | ||||
| Slew Rate | 17 V/µs | 17 V/µs | 17 V/µs | 17 V/µs | 1.70E-5 V/µs | 17 V/µs | ||
| Bandwidth | 10 MHz | 10 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |