STMicroelectronics, Inc. 16V 900kHz 360uA SOT-23 Operational Amplifier IC TSX561IYLT

Description
16V 900kHz CMOS Op-Amp, 1-Ch, SOT-23, 360uA Product overview: TSX561IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900kHz, 360uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 900kHz, 360uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX561IYLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V 900kHz CMOS Op-Amp, 1-Ch, SOT-23, 360uA Product overview: TSX561IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900kHz, 360uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 900kHz, 360uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX561IYLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 900kHz 360uA SOT-23 Operational Amplifier IC
687-TSX561IYLT
16V 900kHz 360uA SOT-23 Operational Amplifier IC 687-TSX561IYLT
16V 900kHz CMOS Op-Amp, 1-Ch, SOT-23, 360uA Product overview: TSX561IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900kHz, 360uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 900kHz, 360uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX561IYLT can be used for catalog matching and distributor lookup.

16V 900kHz CMOS Op-Amp, 1-Ch, SOT-23, 360uA Product overview: TSX561IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900kHz, 360uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 900kHz, 360uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX561IYLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14408-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14408-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14408-1-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14408-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14408-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14408-2-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14408-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14408-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14408-6-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561IYLT - 1274919-TSX561IYLT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561IYLT
1274919-TSX561IYLT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561IYLT 1274919-TSX561IYLT
Manufacturer: STMicroelectronics Win Source Part Number: 1274919-TSX561IYLT Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 100pA Voltage - Input Offset: 1mV Family Name: TSX561 Categories: Integrated Circuits (ICs) Operating Supply Current: 360μA Manufacturer Homepage: www.st.com Manufacturer Package: SOT-23-5 Output Current per Channel: 92mA SR - Slew Rate: 1.1 V/μs GBP - Gain Bandwidth Product: 900kHz Dual Supply Voltage (±): 3 V ~ 16 V Alternative Parts (Cross-Reference): TLC271CPWLE; TLC271BIDR; TLC271ACDR; Introduction Date: June 06, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1274919-TSX561IYLT
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 100pA
Voltage - Input Offset: 1mV
Family Name: TSX561
Categories: Integrated Circuits (ICs)
Operating Supply Current: 360μA
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 92mA
SR - Slew Rate: 1.1 V/μs
GBP - Gain Bandwidth Product: 900kHz
Dual Supply Voltage (±): 3 V ~ 16 V
Alternative Parts (Cross-Reference): TLC271CPWLE; TLC271BIDR; TLC271ACDR;
Introduction Date: June 06, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX561IYLT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSX561IYLT
Instrumentation, OP Amps, Buffer Amps TSX561IYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSX561IYLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSX561IYLT
Integrated Circuits (ICs) - Linear - Amplifiers TSX561IYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Operational Amplifier, Single, 900 Khz, 1, 1.1 V/ S, 3V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics - 41Y2315 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 900 Khz, 1, 1.1 V/ S, 3V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics
41Y2315
Operational Amplifier, Single, 900 Khz, 1, 1.1 V/ S, 3V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics 41Y2315
Operational Amplifier, Single, 900 kHz, 1, 1.1 V/ s, 3V to 16V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 900 kHz, 1, 1.1 V/ s, 3V to 16V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX561IYLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSX561IYLT
Instrumentation, OP Amps, Buffer Amps TSX561IYLT
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561IYLT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSX561IYLT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX561IYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSX561IYLT
Operational Amplifiers - Op Amps TSX561IYLT
Operational Amplifiers - Op Amps Micropwr Wide Band 16V CMOS op-amps

Operational Amplifiers - Op Amps Micropwr Wide Band 16V CMOS op-amps

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSX561IYLT 497-14408-1-ND 1274919-TSX561IYLT TSX561IYLT TSX561IYLT 41Y2315 TSX561IYLT TSX561IYLT TSX561IYLT
Product Name 16V 900kHz 360uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX561IYLT Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, Single, 900 Khz, 1, 1.1 V/ S, 3V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 16 volts 3 volts 16 volts
Slew Rate 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.10E-6 V/µs 1.1 V/µs
Bandwidth 0.9000 MHz 0.9000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710022A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5000 milliamps
View Details
Op Amps - 9127943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details