STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX7192IDT

Description
Win Source Part Number: 1260495-TSX7192IDT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.4V/µs Gain Bandwidth Product: 8.5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 660µA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-16364-2,497-1636 4-1,-497-16364-1,-49 7-16364-2,497-16364- 6,-497-16364-6 Base Product Number: TSX7192 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260495-TSX7192IDT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.4V/µs Gain Bandwidth Product: 8.5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 660µA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-16364-2,497-1636 4-1,-497-16364-1,-49 7-16364-2,497-16364- 6,-497-16364-6 Base Product Number: TSX7192 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260495-TSX7192IDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260495-TSX7192IDT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260495-TSX7192IDT
Win Source Part Number: 1260495-TSX7192IDT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.4V/µs Gain Bandwidth Product: 8.5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 660µA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-16364-2,497-1636 4-1,-497-16364-1,-49 7-16364-2,497-16364- 6,-497-16364-6 Base Product Number: TSX7192 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1260495-TSX7192IDT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4V/µs
Gain Bandwidth Product: 8.5 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 660µA (x2 Channels)
Current - Output / Channel: 50 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-16364-2,497-16364-1,-497-16364-1,-497-16364-2,497-16364-6,-497-16364-6
Base Product Number: TSX7192
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16364-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16364-6-ND
Instrumentation, Op Amps, Buffer Amps 497-16364-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16364-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16364-2-ND
Instrumentation, Op Amps, Buffer Amps 497-16364-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16364-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16364-1-ND
Instrumentation, Op Amps, Buffer Amps 497-16364-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 16 V 9MHz Operational Amplifier IC
687-TSX7192IDT
Dual 16 V 9MHz Operational Amplifier IC 687-TSX7192IDT
Precision (200uV), rail-to-rail 16 V cmos Op-Amps, dual, GBP 9MHz Product overview: TSX7192IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16 V, 9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16 V, 9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX7192IDT can be used for catalog matching and distributor lookup.

Precision (200uV), rail-to-rail 16 V cmos Op-Amps, dual, GBP 9MHz Product overview: TSX7192IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16 V, 9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16 V, 9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX7192IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSX7192IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSX7192IDT
Integrated Circuits (ICs) - Linear - Amplifiers TSX7192IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TSX7192IDT
Precision Amplifiers TSX7192IDT
Precision Amplifiers CONDITIONING & INTERFACES

Precision Amplifiers CONDITIONING & INTERFACES

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX7192IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSX7192IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX7192IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 9Mhz, 2.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 82Y7338 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 9Mhz, 2.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
82Y7338
Op-Amp, 9Mhz, 2.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 82Y7338
OP-AMP, 9MHZ, 2.5V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:9MHz; Slew Rate:2.5V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 9MHZ, 2.5V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:9MHz; Slew Rate:2.5V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Op-Amp, 8.5Mhz, 2.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 79Y6072 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 8.5Mhz, 2.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
79Y6072
Op-Amp, 8.5Mhz, 2.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 79Y6072
OP-AMP, 8.5MHZ, 2.5V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:8.5MHz; Slew Rate:2.5V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 8.5MHZ, 2.5V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:8.5MHz; Slew Rate:2.5V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX7192IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSX7192IDT
Instrumentation, OP Amps, Buffer Amps TSX7192IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX7192IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSX7192IDT
Instrumentation, OP Amps, Buffer Amps TSX7192IDT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 1260495-TSX7192IDT 497-16364-6-ND 687-TSX7192IDT TSX7192IDT TSX7192IDT TSX7192IDT 82Y7338 TSX7192IDT TSX7192IDT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Dual 16 V 9MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 9Mhz, 2.5V/us, Soic-8; No. Of Amplifiers Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.6600 milliamps 0.6600 milliamps 0.6600 milliamps 0.6600 milliamps
VOS 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA 1.00E-6 µA
GBW 8.5 MHz 8.5 MHz 8.5 MHz
Slew Rate 2.4 V/µs 2.4 V/µs 2.40E-6 V/µs 2.4 V/µs 2.4 V/µs
Unlock Full Specs
to access all available technical data