Operational Amplifier 8-TO-99 -55 to 125
General Purpose Amplifier 1 Circuit TO-99-8
Operational Amplifier 8-TO-99 -55 to 125 Product overview: U5B7741312 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-U5B7741312 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115165-U5B7741312
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 1.7mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT TO99-8
Operational Amplifiers - Op Amps Op Amp
IC OPAMP GP 1 CIRCUIT TO99-8
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | U5B7741312 | U5B7741312-ND | 687-U5B7741312 | 1115165-U5B7741312 | 815-U5B7741312 | U5B7741312 | U5B7741312 | U5B7741312 | U5B7741312 |
| Product Name | LM741 Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - U5B7741312 | IC OPAMP GP 1 CIRCUIT TO99-8 | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 10 to 44 volts | 10 to 44 volts | 10 to 44 volts | 10 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | ||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |||
| Input Voltage Noise (Vn) | 30 nV/rt.Hz |