STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX711AIYLT

Description
Win Source Part Number: 1260493-TSX711AIYLT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.4V/µs Gain Bandwidth Product: 2.7 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 660µA Current - Output / Channel: 71 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-17273-6,497-1727 3-1,497-17273-2 Base Product Number: TSX711 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260493-TSX711AIYLT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.4V/µs Gain Bandwidth Product: 2.7 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 660µA Current - Output / Channel: 71 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-17273-6,497-1727 3-1,497-17273-2 Base Product Number: TSX711 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260493-TSX711AIYLT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260493-TSX711AIYLT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260493-TSX711AIYLT
Win Source Part Number: 1260493-TSX711AIYLT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.4V/µs Gain Bandwidth Product: 2.7 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 660µA Current - Output / Channel: 71 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-17273-6,497-1727 3-1,497-17273-2 Base Product Number: TSX711 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1260493-TSX711AIYLT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4V/µs
Gain Bandwidth Product: 2.7 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 660µA
Current - Output / Channel: 71 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-17273-6,497-17273-1,497-17273-2
Base Product Number: TSX711
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-17273-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-17273-6-ND
Instrumentation, Op Amps, Buffer Amps 497-17273-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-17273-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-17273-2-ND
Instrumentation, Op Amps, Buffer Amps 497-17273-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-17273-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-17273-1-ND
Instrumentation, Op Amps, Buffer Amps 497-17273-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Automotive 18V 2.7MHz 1.4V Operational Amplifier IC
687-TSX711AIYLT
Automotive 18V 2.7MHz 1.4V Operational Amplifier IC 687-TSX711AIYLT
Automotive Op Amp, 18V, 2.7MHz, 1.4V/µs, Low Offset, Rail-to-Rail Product overview: TSX711AIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18V, 2.7MHz, 1.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 18V, 2.7MHz, 1.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX711AIYLT can be used for catalog matching and distributor lookup.

Automotive Op Amp, 18V, 2.7MHz, 1.4V/µs, Low Offset, Rail-to-Rail Product overview: TSX711AIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18V, 2.7MHz, 1.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 18V, 2.7MHz, 1.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX711AIYLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TSX711AIYLT
Precision Amplifiers TSX711AIYLT
Precision Amplifiers Precision, rail-to-rail 16V CMOS op-amps

Precision Amplifiers Precision, rail-to-rail 16V CMOS op-amps

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSX711AIYLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSX711AIYLT
Integrated Circuits (ICs) - Linear - Amplifiers TSX711AIYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSX711AIYLT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSX711AIYLT
Instrumentation, OP Amps, Buffer Amps TSX711AIYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Opamp, 2.7Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH3054 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 2.7Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH3054
Opamp, 2.7Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH3054
OPAMP, 2.7MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 2.7MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX711AIYLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSX711AIYLT
Instrumentation, OP Amps, Buffer Amps TSX711AIYLT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX711AIYLT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSX711AIYLT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX711AIYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 1260493-TSX711AIYLT 497-17273-6-ND 687-TSX711AIYLT TSX711AIYLT TSX711AIYLT TSX711AIYLT 69AH3054 TSX711AIYLT TSX711AIYLT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Automotive 18V 2.7MHz 1.4V Operational Amplifier IC Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Opamp, 2.7Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.6600 milliamps 0.6600 milliamps 0.6600 milliamps 0.6600 milliamps
VOS 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA 1.00E-6 µA
GBW 2.7 MHz 2.7 MHz 2.7 MHz
Slew Rate 1.4 V/µs 1.4 V/µs 1.40E-6 V/µs 1.4 V/µs 1.4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604ARZ - Lingto Electronic Limited
Specs
Source Current (IS) 32 milliamps
Bandwidth 40 MHz
View Details
 - AD515JH - Rochester Electronics
Specs
Package Type TO-220; TO-220-3
Life Cycle Stage Obsolete
View Details
3 suppliers