Micropower (5uA) 16V quad CMOS comparator, push pull output Product overview: TSX3704IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX3704IDT can be used for catalog matching and distributor lookup.
TSX3704 - Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 803444-TSX3704IDT
Packaging: Reel
Type: CMOS
Mounting Style: SMD
Output Type: Push-Pull
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
CMRR, PSRR (Typ): 90dB CMRR, 90dB PSRR
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV
Current - Input Bias (Maximum): 10pA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 10μA
Part Number Series: TSX3704
IC COMP VOLT CMOS QUAD 14SO
Analog Comparators Micropower (5uA) 16V quad CMOS comparator, push pull output
COMPARATOR, 2.4US, -40 TO 125DEG C; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:2.4µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
Comparator CMOS Push-Pull 14-SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-TSX3704IDT | TSX3704IDT | 803444-TSX3704IDT | TSX3704IDT | TSX3704IDT | 99AC9782 | TSX3704IDT |
| Product Name | Quad 5uA 16V Linear Comparator IC | Linear - Linear - Comparators - TSX3704IDT | Linear - Comparators | Analog Comparators | Comparator, 2.4Us, -40 To 125Deg C; Comparator Type Stmicroelectronics | Comparators | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards | RoHS | ||||||
| Package Type | SOIC; SOIC14 | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||||
| Life Cycle Stage | Active | ||||||
| Features | Single-Supply |