STMicroelectronics, Inc. Dual 16V 900kHz 360uA Operational Amplifier IC TSX562AIYST

Description
Dual 16V CMOS Op-Amp, 900kHz GBP, Low Vos, 360uA Product overview: TSX562AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 900kHz, 360uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 900kHz, 360uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX562AIYST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 16V CMOS Op-Amp, 900kHz GBP, Low Vos, 360uA Product overview: TSX562AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 900kHz, 360uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 900kHz, 360uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX562AIYST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 16V 900kHz 360uA Operational Amplifier IC - 687-TSX562AIYST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 16V 900kHz 360uA Operational Amplifier IC
687-TSX562AIYST
Dual 16V 900kHz 360uA Operational Amplifier IC 687-TSX562AIYST
Dual 16V CMOS Op-Amp, 900kHz GBP, Low Vos, 360uA Product overview: TSX562AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 900kHz, 360uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 900kHz, 360uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX562AIYST can be used for catalog matching and distributor lookup.

Dual 16V CMOS Op-Amp, 900kHz GBP, Low Vos, 360uA Product overview: TSX562AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 900kHz, 360uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 900kHz, 360uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX562AIYST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX562AIYST - 1274920-TSX562AIYST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX562AIYST
1274920-TSX562AIYST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX562AIYST 1274920-TSX562AIYST
Manufacturer: STMicroelectronics Win Source Part Number: 1274920-TSX562AIYST Packaging: Reel Mounting Style: SMD Supply Current: 360μA Amplifier Type: General Purpose Slew Rate: 1.1V/μs Gain Bandwidth Product: 900kHz Current - Input Bias: 100pA Voltage - Input Offset: 600μV Current - Output / Channel: 92mA Categories: Integrated Circuits Supplier Device Package: 8-MiniSO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: TSX562 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 16V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274920-TSX562AIYST
Packaging: Reel
Mounting Style: SMD
Supply Current: 360μA
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 900kHz
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Current - Output / Channel: 92mA
Categories: Integrated Circuits
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: TSX562
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 497-14402-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14402-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14402-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14402-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14402-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14402-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14402-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14402-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14402-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSX562AIYST
Operational Amplifiers - Op Amps TSX562AIYST
Operational Amplifiers - Op Amps Micropwr Wide Band 16V CMOS op-amps

Operational Amplifiers - Op Amps Micropwr Wide Band 16V CMOS op-amps

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX562AIYST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSX562AIYST
Instrumentation, OP Amps, Buffer Amps TSX562AIYST
IC CMOS 2 CIRCUIT 8MINISO

IC CMOS 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX562AIYST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSX562AIYST
Instrumentation, OP Amps, Buffer Amps TSX562AIYST
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSX562AIYST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSX562AIYST
Integrated Circuits (ICs) - Linear - Amplifiers TSX562AIYST
IC CMOS 2 CIRCUIT 8MINISO

IC CMOS 2 CIRCUIT 8MINISO

Supplier's Site
Operational Amplifier, Dual, 900 Khz, 2, 1.1 V/ S, 3V To 16V, Mini Soic, 8 Rohs Compliant Stmicroelectronics - 41Y2316 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 900 Khz, 2, 1.1 V/ S, 3V To 16V, Mini Soic, 8 Rohs Compliant Stmicroelectronics
41Y2316
Operational Amplifier, Dual, 900 Khz, 2, 1.1 V/ S, 3V To 16V, Mini Soic, 8 Rohs Compliant Stmicroelectronics 41Y2316
Operational Amplifier, Dual, 900 kHz, 2, 1.1 V/ s, 3V to 16V, Mini SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 900 kHz, 2, 1.1 V/ s, 3V to 16V, Mini SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX562AIYST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSX562AIYST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX562AIYST
IC CMOS 2 CIRCUIT 8MINISO

IC CMOS 2 CIRCUIT 8MINISO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSX562AIYST 1274920-TSX562AIYST 497-14402-6-ND TSX562AIYST TSX562AIYST TSX562AIYST TSX562AIYST 41Y2316 TSX562AIYST
Product Name Dual 16V 900kHz 360uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX562AIYST Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, Dual, 900 Khz, 2, 1.1 V/ S, 3V To 16V, Mini Soic, 8 Rohs Compliant Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 16 volts 3 to 16 volts 3 volts 3 volts
Slew Rate 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.10E-6 V/µs
Bandwidth 0.9000 MHz 0.9000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data