Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Amplifier Type: Zero-Drift
Number of Circuits: 1
Output Type: Rail-to-Rail
Slew Rate: 0.19V/µs
Operating Temperature: -40°C ~ 125°C
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
High Accuracy 1uV Zero Drift Op-Amp, 400kHz GBP, 18mA, SOT-23-5 Product overview: TSZ121IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 18mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400kHz, 18mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ121IYLT can be used for catalog matching and distributor lookup.
Precision Amplifiers 1.8 - 5.5 V 400 kHz Bandwidth
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
OPAMP, 400KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:400kHz; Slew Rate:0.19V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-15084-6-ND | 687-TSZ121IYLT | 1892046P | 1892046 | TSZ121IYLT | TSZ121IYLT | TSZ121IYLT | TSZ121IYLT | 07AH7207 | TSZ121IYLT | |
| Product Name | Integrated Circuits (ICs) Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 400kHz 18mA SOT-23 Operational Amplifier IC | Op Amps | Op Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 400Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 0.1900 V/µs | 0.1900 V/µs | 0.1900 V/µs | 1.90E-7 V/µs | 0.1900 V/µs | 0.1900 V/µs | |||||
| Operating Range | Automotive | ||||||||||
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | ||||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |