CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
TSX632 - Amplifiers and Comparators-AMPLI
Dual 16V CMOS Op-Amp, 200kHz GBP, Rail-to-Rail, 45uA Product overview: TSX632IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 200kHz, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 200kHz, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX632IQ2T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 123963-TSX632IQ2T
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 3.3 V to 16 V
Operating Supply Current: 45μA
Channel Output Current: 92mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8DFN
Operational Amplifier, Dual, 200 kHz, 2, 0.12 V/ s, 3.3V to 16V, DFN, 8 RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8DFN
Operational Amplifiers - Op Amps Micropower rail2rail 16V CMOS op-amps
IC CMOS 2 CIRCUIT 8DFN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14081-2-ND | TSX632IQ2T | 687-TSX632IQ2T | 123963-TSX632IQ2T | TSX632IQ2T | 41Y2326 | TSX632IQ2T | TSX632IQ2T | TSX632IQ2T | TSX632IQ2T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 16V 200kHz 45uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX632IQ2T | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 200 Khz, 2, 0.12 V/ S, 3.3V To 16V, Dfn, 8 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | ||||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | 0.1200 V/µs | 0.1200 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | 8-WFDFN | DFN8 | Tape and Reel | 8-DFN (2x2) | Surface Mount | Surface Mount | 8-WFDFN |