The 381LX822M035A012 is a 105 °C high ripple, snap-in aluminum electrolytic capacitor designed for switching power supply and motor drive applications. It has a capacitance of 8200 µF with a tolerance of ±20%, a rated voltage of 35 Vdc, and a 35 mm diameter by 25 mm length case size. It features two snap-in pins, a maximum ESR of 0.049 ohms at 120 Hz, and a ripple current rating of 2.90 A at 105 °C. The capacitor meets a 3000-hour endurance life test at full load and 105 °C, and a 1000-hour shelf life test at 105 °C.
8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 8200UF, 35V, 20%, 105C, 35X27 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 8200UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX822M035A012 | 338-2327-ND | 38271572 | 381LX822M035A012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |