The 380LX223M035A042 is a snap-in aluminum electrolytic capacitor with a capacitance of 22,000 μF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a case size of 35 mm diameter by 40 mm length and features two pins. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 3,000 hours at full load at +85 °C. The maximum ESR at 120 Hz is 0.026 ohms and at 20 kHz is 0.020 ohms, with a ripple current rating of 6.10 A at 120 Hz and 7.02 A at 20 kHz at +85 °C.
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 26mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 22000UF 20% 35V SNAP
CAPACITOR, ELECTROLYTIC, 22000UF, 35V, 20%, SNAP-IN, LS 10MM, 85C, 35X40MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX223M035A042 | 338-2253-ND | 380LX223M035A042 | 17287122 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |