Vishay Precision Group Capacitor 36DX133G025AC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; CAPACITANCE:13000¦F; VOLTAGE RATING:25V; PRODUCT RANGE:36DX SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:+75%, -10%; DIAMETER:35MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; CAPACITANCE:13000¦F; VOLTAGE RATING:25V; PRODUCT RANGE:36DX SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:+75%, -10%; DIAMETER:35MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18393585 - Radwell International
Willingboro, NJ, United States
Capacitor
18393585
Capacitor 18393585
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; CAPACITANCE:13000¦F; VOLTAGE RATING:25V; PRODUCT RANGE:36DX SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:+75%, -10%; DIAMETER:35MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; CAPACITANCE:13000¦F; VOLTAGE RATING:25V; PRODUCT RANGE:36DX SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:+75%, -10%; DIAMETER:35MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DX133G025AC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX133G025AC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX133G025AC2A
CAP ALUM 13000UF 25V SCREW

CAP ALUM 13000UF 25V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 13000Uf, 25V, +75, -10%, Screw; Capacitance Vishay - 20M7092 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 13000Uf, 25V, +75, -10%, Screw; Capacitance Vishay
20M7092
Aluminum Electrolytic Capacitor 13000Uf, 25V, +75, -10%, Screw; Capacitance Vishay 20M7092
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 18393585 36DX133G025AC2A 20M7092
Product Name Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 13000Uf, 25V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF 13000 microF 13000 microF
Lead Style Screw Radial; Screw Screw
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details