CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, SCREW TERMINAL, 11000UF 100VOLTS, 76 MM X 143 MM. FREE 2 YEAR RADWELL WARRANTY
11000uF 100V 76x143 85 ST
CAP ALUM 11000UF 100V SCREW
| Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 99690552 | 66C7852 | 36D113G100DF2A |
| Product Name | Capacitor | 11000Uf 100V 76X143 85 St Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 11000 microF | 11000 microF | |
| Lead Style | Radial; Screw | Radial; Screw | |
| Capacitance Type | Fixed | Fixed |