Vishay Precision Group Aluminum Electrolytic Capacitors 36DX482G050AB2A

Description
4800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 36DX482G050AB2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
36DX482G050AB2A-ND
Aluminum Electrolytic Capacitors 36DX482G050AB2A-ND
4800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

4800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36DX482G050AB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX482G050AB2A
Capacitors - Aluminum Electrolytic Capacitors 36DX482G050AB2A
CAP ALUM 4800UF 50V SCREW

CAP ALUM 4800UF 50V SCREW

Supplier's Site
Capacitor - 18388674 - Radwell International
Willingboro, NJ, United States
Capacitor
18388674
Capacitor 18388674
CAPACITOR, ELECTROLYTIC, 4800 UF, 50 VDC, 35 X 79 MM, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, 4800 UF, 50 VDC, 35 X 79 MM, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 4800Uf, 50V, +75, -10%, Screw; Capacitance Vishay - 47F2062 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4800Uf, 50V, +75, -10%, Screw; Capacitance Vishay
47F2062
Aluminum Electrolytic Capacitor 4800Uf, 50V, +75, -10%, Screw; Capacitance Vishay 47F2062
ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 50V, +75, -10%, SCREW; Capacitance:4800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 50V, +75, -10%, SCREW; Capacitance:4800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;4800uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AB;50WVDC - 70079226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;4800uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AB;50WVDC
70079226
Capacitor, Al;4800uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AB;50WVDC 70079226
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 36DX482G050AB2A-ND 36DX482G050AB2A 18388674 47F2062 70079226
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 4800Uf, 50V, +75, -10%, Screw; Capacitance Vishay Capacitor, Al;4800uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AB;50WVDC
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw Screw Terminal
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details