250µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
CAP ALUM 250UF 16V AXIAL Product overview: 30D257G016DF5 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D257G016DF5 can be used for catalog matching and distributor lookup.
250uF 16V 9.5x32 105 Axi
CAPACITOR, 30D SERIES, ALUMINUM ELECTROLYTIC, AXIAL LEADED, 250 UF CAPACITANCE, 16 VDC. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 250UF 16V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 30D257G016DF5-ND | 58-30D257G016DF5 | 66C7322 | 203784113 | 30D257G016DF5 |
| Product Name | Aluminum Electrolytic Capacitors | 250UF 16V Capacitor | 250Uf 16V 9.5X32 105 Axi Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 250 microF | 250 microF | 250 microF | 250 microF |