Aluminum electrolytic capacitor with axial leads, rated for 50 WVDC and 22 µF capacitance, with a maximum RMS ripple current of 85 mA at 120 Hz and +20°C, and dimensions of 6.3 mm diameter by 13 mm length. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Dissipation factor is 0.0904 at 120 Hz, +20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to <20% and dissipation factor <200% of maximum specified value. Shelf life is 1000 hours at 85°C with no voltage applied, with similar stability limits.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 22µF 50V
22µF 50V Aluminum Electrolytic Capacitors Axial, Can 9.0429Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 50V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 22UF, 50V, 20 %, AXIAL, 6.3X13 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TTA050M | 2002-226TTA050M | 1572-1394-ND | 226TTA050M | 19045681 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |