Axial lead aluminum electrolytic capacitor with a rated voltage of 160 WVDC, capacitance of 3300 µF, maximum ESR of 0.1306 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1610 mA at +85°C. It measures 16 mm in diameter by 31 mm in length. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified.
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 130.6mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 3300µF 16V
CAP ALUM 3300UF 20% 16V AXIAL
(PRICE/EA) ELECTROLYTIC CAPACITOR3300UF 16WV +/-20% *NO PB* ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338TTA016M | 1572-1446-ND | 2002-338TTA016M | 338TTA016M | 38338046 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |