Panasonic 35SVF120M Polymer Capacitor
Panasonic 35SVF120M Polymer Capacitor
Panasonic 35SVF120M Polymer Capacitor
Aluminum Organic Polymer Capacitors 120uf 35volts 4.4A OS-CON Polymer
CAP, ALU ELEC, POLYMER, 120UF, 35V; CAPACITANCE:120 F; VOLTAGE RATING:35V; PRODUCT RANGE:OS-CON SVF SERIES; AE CAPACITOR CASE:RADIAL CAN - SMD; ESR:0.018OHM; LIFETIME @ TEMPERATURE:1000 HOURS @ 125 C; OPERATING TEMPERATURE MIN:-55 C;;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 120UF 20% 35V SMD
CAP ALUM POLY 120UF 20% 35V SMD
CAP, 120µF, 35V; Capacitance:120µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491193 | 35SVF120M | 87492129 | 35SVF120M | 35SVF120M | 17AC7389 |
| Product Name | Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 120Μf, 35V; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Range | 120 microF | 1.20E8 microF | 120 microF | 120 microF | 120 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| Lead Style | Radial | Radial | ||||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | Surface Mount Technology |