Aluminum electrolytic capacitor with axial leads, rated for 250 WVDC, 22 µF capacitance, 15.072 Ω ESR at 120 Hz and +20°C, and a maximum RMS ripple current of 160 mA at +20°C. Package dimensions are 13 mm diameter by 26 mm length. Operating temperature range is -25°C to +85°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is 0.04CV + 100 µA. Dissipation factor is 0.12 at 120 Hz. Qualified for general purpose applications with a 2000-hour load life rating at 85°C and full voltage. Ripple current multipliers apply across frequency and temperature ranges as defined.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 22µF 250V
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 15.072Ohm @ 120Hz 2000 Hrs @ 85°C
CAPACITOR, AXIAL, ELECTROLYTIC, 22UF, 250V, 13X26 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 22UF 20% 250V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TTA250M | 2002-226TTA250M | 1572-1096-ND | 19045685 | 226TTA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |