4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
Cap Tant Solid 4.7uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: 293D475X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0025B2TE3
CAP TANT 4.7UF 20% 25V 1411
CAPACITOR, 4.7UF, 25VDC, 20-% TOL, 20+% TOL ROHS COMPLIANT: YES, B CASE, 3.5X2.8MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 4.7UF 20% 25V 1411
CAP, 4.7UF, 25V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes
CAP, 4.7UF, 25V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-293D475X0025B2TE3CT-ND | 718-293D475X0025B2TE3DKR-ND | 59-293D475X0025B2TE3 | 293D475X0025B2TE3 | 66908195 | 293D475X0025B2TE3 | 09K6539 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 25V 2.8 Ohm Capacitor | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors | Cap, 4.7Uf, 25V, Tant, Case B; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |