The 229TTA016M is an axial lead aluminum electrolytic capacitor rated for 16 WVDC, with a capacitance of 22,000 µF, a maximum ESR of 0.0467 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 3600 mA at +85°C. It measures 22 mm in diameter and 51 mm in length. The component operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 22000µF 16V
22000µF 16V Aluminum Electrolytic Capacitors Axial, Can 46.7mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22000UF 20% 16V AXIAL
CAPACIOTR, ALUMINUM ELECTROLYTIC, AXIAL, 22000UF, 16V, 20%, POLAR, 22X51MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 229TTA016M | 2002-229TTA016M | 1572-1418-ND | 229TTA016M | 38337858 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |