Cornell Dubilier Aluminum Electrolytic 227SAK016M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 270 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 270 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

227SAK016M is an aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 16 V DC. It has a diameter of 8 mm and a length of 9 mm, with a lead spacing of 3.5 mm. At 120 Hz and 20°C, the ESR is 1.507 Ω and the maximum RMS ripple current is 270 mA. The operating temperature range is -40°C to +85°C. The load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

227SAK016M is an aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 16 V DC. It has a diameter of 8 mm and a length of 9 mm, with a lead spacing of 3.5 mm. At 120 Hz and 20°C, the ESR is 1.507 Ω and the maximum RMS ripple current is 270 mA. The operating temperature range is -40°C to +85°C. The load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SAK016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SAK016M
Aluminum Electrolytic 227SAK016M
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 270 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 270 mA @ 120 Hz, 85°C
  • ESR: 1.51 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 9mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227SAK016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227SAK016M-ND
Aluminum Electrolytic Capacitors 227SAK016M-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.507Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.507Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227SAK016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227SAK016M
Aluminum Electrolytic Capacitors 2002-227SAK016M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 220µF 16V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 220µF 16V

Supplier's Site Datasheet
Capacitor - 184574943 - Radwell International
Willingboro, NJ, United States
Capacitor
184574943
Capacitor 184574943
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 220UF, 16V, TOLERANCE: 20%, 8MM X 9MM. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 220UF, 16V, TOLERANCE: 20%, 8MM X 9MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 227SAK016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227SAK016M
Capacitors - Aluminum Electrolytic Capacitors 227SAK016M
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 227SAK016M 227SAK016M-ND 2002-227SAK016M 184574943 227SAK016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details