41000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
CAP ALUM 41000UF 50V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR 41000UF, 50V, +75, -10%, SCREW; Capacitance:41000µF;
VISHAY Components 36DX413G050DC2A
Features
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 36DX413G050DC2A-ND | 36DX413G050DC2A | 17M8414 | 70212875 | |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 41000Uf, 50V, +75, -10%, Screw; Capacitance Vishay | Capacitor | Capacitor;Al Electrolytic;Cap 0.041 F;Tol -10, +75%;Vol-Rtg 50 VDC;Screw Term |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | Screw Terminal |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |