Cap Aluminum Lytic 100uF 35V 20% (8 X 11.5mm) Radial 3.5mm 760mA 2000h 125°C Bulk Product overview: 35ZT100M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZT100M8X11.5 can be used for catalog matching and distributor lookup.
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
CAP ALUM 100UF 20% 35V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes
RUBYCON 35ZT100M8X11.5Electr
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 35V, RADIAL, ZT SERIES, 20%, 105C, ROHS COMPLIANT: YES, 8X11.5MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-35ZT100M8X11.5 | 1189-4184-ND | 35ZT100M8X11.5 | 26M7152 | 683-35ZT100M8X11.5 | 24694113 |
| Product Name | 100uF 35V 760mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 35V, Radial; Capacitance Rubycon | RUBYCON 35ZT100M8X11.5Electrolytic Capacitor, Miniature, ZT Series, 100 F,20%, 35 V, 8 mm, Radial Leaded | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |