Cornell Dubilier Aluminum Electrolytic Capacitor 382LX471M450A052

Description
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.
Request a Quote Datasheet
Description
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - 382LX471M450A052 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
382LX471M450A052
Aluminum Electrolytic Capacitor 382LX471M450A052
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.

The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2123-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2123-ND
Aluminum Electrolytic Capacitors 338-2123-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 3000 Hrs @ 85°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 382LX471M450A052 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
382LX471M450A052
Capacitors - Aluminum Electrolytic Capacitors 382LX471M450A052
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site
Capacitor - 126399905 - Radwell International
Willingboro, NJ, United States
Capacitor
126399905
Capacitor 126399905
CAPACITOR, SNAP IN, 4 PIN, ELECTROLYTIC, 470UF, 450V, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, 4 PIN, ELECTROLYTIC, 470UF, 450V, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 382LX471M450A052 338-2123-ND 382LX471M450A052 126399905
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers