Rubycon Corporation Aluminum Electrolytic Capacitors 250BXW330MEFR18X40

Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-250BXW330MEFR18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-250BXW330MEFR18X40-ND
Aluminum Electrolytic Capacitors 1189-250BXW330MEFR18X40-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250BXW330MEFR18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250BXW330MEFR18X40
Capacitors - Aluminum Electrolytic Capacitors 250BXW330MEFR18X40
CAP ALUM 330UF 20% 250V RADIAL

CAP ALUM 330UF 20% 250V RADIAL

Supplier's Site
Capacitor - 107605245 - Radwell International
Willingboro, NJ, United States
Capacitor
107605245
Capacitor 107605245
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 250V, 20%, 18X40 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 250V, 20%, 18X40 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 330Μf, 250V, 20%; Capacitance Rubycon - 93Y0446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 250V, 20%; Capacitance Rubycon
93Y0446
Cap, 330Μf, 250V, 20%; Capacitance Rubycon 93Y0446
CAP, 330µF, 250V, 20%; Capacitance:330µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 330µF, 250V, 20%; Capacitance:330µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-250BXW330MEFR18X40-ND 250BXW330MEFR18X40 107605245 93Y0446
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 330Μf, 250V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers