Cornell Dubilier Aluminum Electrolytic 228CKS016MLU

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.01 A @ 120 Hz, 85°C ESR: 151 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.01 A @ 120 Hz, 85°C ESR: 151 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228CKS016MLU is an aluminum electrolytic capacitor with a capacitance of 2200 µF and a rated voltage of 16 VDC. It has a maximum ESR of 0.151 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1010 mA at 120 Hz and 85°C. The case dimensions are 10 mm in diameter and 20 mm in length. The operating temperature range is -40°C to +85°C for voltages up to 100 WVDC, and the load life is 2000 hours at 85°C with rated voltage and ripple current applied. The tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 228CKS016MLU is an aluminum electrolytic capacitor with a capacitance of 2200 µF and a rated voltage of 16 VDC. It has a maximum ESR of 0.151 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1010 mA at 120 Hz and 85°C. The case dimensions are 10 mm in diameter and 20 mm in length. The operating temperature range is -40°C to +85°C for voltages up to 100 WVDC, and the load life is 2000 hours at 85°C with rated voltage and ripple current applied. The tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228CKS016MLU - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228CKS016MLU
Aluminum Electrolytic 228CKS016MLU
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.01 A @ 120 Hz, 85°C ESR: 151 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.01 A @ 120 Hz, 85°C
  • ESR: 151 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-228CKS016MLU - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228CKS016MLU
Aluminum Electrolytic Capacitors 2002-228CKS016MLU
Radial Lead Aluminum Electrolytic Capacitors 2200µF 16V

Radial Lead Aluminum Electrolytic Capacitors 2200µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1712-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1712-ND
Aluminum Electrolytic Capacitors 1572-1712-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 151mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 151mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228CKS016MLU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228CKS016MLU
Capacitors - Aluminum Electrolytic Capacitors 228CKS016MLU
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site
Capacitor - 19045645 - Radwell International
Willingboro, NJ, United States
Capacitor
19045645
Capacitor 19045645
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 16V, 20%, RADIAL, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 16V, 20%, RADIAL, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 228CKS016MLU 2002-228CKS016MLU 1572-1712-ND 228CKS016MLU 19045645
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers